Vishay Intertechnology, Inc. Through Hole Resistors PTF561K5000QXEB

Description
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF1.5KFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.5KFTR-ND
Through Hole Resistors PTF1.5KFTR-ND
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF1.5KFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.5KFCT-ND
Through Hole Resistors PTF1.5KFCT-ND
1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1.5 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.5K OHM .02% 15 PPM 1/8W - PTF561K5000QXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM .02% 15 PPM 1/8W
PTF561K5000QXEB
RES 1.5K OHM .02% 15 PPM 1/8W PTF561K5000QXEB
RES 1.5Kohm .02% 15 PPM 1/8W

RES 1.5Kohm .02% 15 PPM 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF1.5KFTR-ND PTF561K5000QXEB
Product Name Through Hole Resistors RES 1.5K OHM .02% 15 PPM 1/8W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details