Vishay Intertechnology, Inc. RES 1.50K OHM 1% 5 PPM 1/8W PTF561K5000FZEB

Description
RES 1.50Kohm 1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 1.50Kohm 1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1% 5 PPM 1/8W - PTF561K5000FZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1% 5 PPM 1/8W
PTF561K5000FZEB
RES 1.50K OHM 1% 5 PPM 1/8W PTF561K5000FZEB
RES 1.50Kohm 1% 5 PPM 1/8W

RES 1.50Kohm 1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF1.50KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.50KBTR-ND
Through Hole Resistors PTF1.50KBTR-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF1.50KBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.50KBCT-ND
Through Hole Resistors PTF1.50KBCT-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
8W Resistor - 53-PTF561K5000FZEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.5K OHM 1/8W 1% AXIAL Product overview: PTF561K5000FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K5000FZEB can be used for catalog matching and distributor lookup.

RES 1.5K OHM 1/8W 1% AXIAL Product overview: PTF561K5000FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K5000FZEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptf-56 1.5K 1% T-16 Eb E3 Vishay - 18P9988 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 1.5K 1% T-16 Eb E3 Vishay
18P9988
Ptf-56 1.5K 1% T-16 Eb E3 Vishay 18P9988
PTF-56 1.5K 1% T-16 EB e3

PTF-56 1.5K 1% T-16 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF561K5000FZEB PTF1.50KBTR-ND 53-PTF561K5000FZEB 18P9988
Product Name RES 1.50K OHM 1% 5 PPM 1/8W Through Hole Resistors 8W Resistor Ptf-56 1.5K 1% T-16 Eb E3 Vishay
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers