Vishay Precision Group Ptf56, 1.5 Kohm, +/0.1% , 15 Ppm Vishay PTF561K5000BXWF

Description
PTF56, 1.5 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 1.5 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.5 Kohm, +/0.1% , 15 Ppm Vishay - 60C7963 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.5 Kohm, +/0.1% , 15 Ppm Vishay
60C7963
Ptf56, 1.5 Kohm, +/0.1% , 15 Ppm Vishay 60C7963
PTF56, 1.5 kOhm, +/- 0.1% , 15 ppm

PTF56, 1.5 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7963
Product Name Ptf56, 1.5 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers