Vishay Precision Group Ptf56, 1.5 Kohm, +/0.05% , 5 Ppm Vishay PTF561K5000AZR7

Description
PTF56, 1.5 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 1.5 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.5 Kohm, +/0.05% , 5 Ppm Vishay - 60C7955 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.5 Kohm, +/0.05% , 5 Ppm Vishay
60C7955
Ptf56, 1.5 Kohm, +/0.05% , 5 Ppm Vishay 60C7955
PTF56, 1.5 kOhm, +/- 0.05% , 5 ppm

PTF56, 1.5 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7955
Product Name Ptf56, 1.5 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details