Vishay Precision Group Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay PTF561K3380AYR8

Description
PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay - 60C7861 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay
60C7861
Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay 60C7861
PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7861
Product Name Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details