Vishay Precision Group Ptf56, 1.21 Kohm, +/1% , 5 Ppm Vishay PTF561K2100FZWF

Description
PTF56, 1.21 kOhm, +/- 1% , 5 ppm
Description
PTF56, 1.21 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.21 Kohm, +/1% , 5 Ppm Vishay - 60C7798 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.21 Kohm, +/1% , 5 Ppm Vishay
60C7798
Ptf56, 1.21 Kohm, +/1% , 5 Ppm Vishay 60C7798
PTF56, 1.21 kOhm, +/- 1% , 5 ppm

PTF56, 1.21 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7798
Product Name Ptf56, 1.21 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details