Vishay Precision Group Ptf56, 1.21 Kohm, +/0.1% , 5 Ppm Vishay PTF561K2100BZWF

Description
PTF56, 1.21 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 1.21 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.21 Kohm, +/0.1% , 5 Ppm Vishay - 60C7792 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.21 Kohm, +/0.1% , 5 Ppm Vishay
60C7792
Ptf56, 1.21 Kohm, +/0.1% , 5 Ppm Vishay 60C7792
PTF56, 1.21 kOhm, +/- 0.1% , 5 ppm

PTF56, 1.21 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7792
Product Name Ptf56, 1.21 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details