Vishay Precision Group Ptf-56 1.2K .1% T-13 S09 Vishay PTF561K2000BYSA

Description
PTF-56 1.2K .1% T-13 S09
Description
PTF-56 1.2K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 1.2K .1% T-13 S09 Vishay - 60C7765 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 1.2K .1% T-13 S09 Vishay
60C7765
Ptf-56 1.2K .1% T-13 S09 Vishay 60C7765
PTF-56 1.2K .1% T-13 S09

PTF-56 1.2K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7765
Product Name Ptf-56 1.2K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details