Vishay Precision Group Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay PTF561K2000AYWF

Description
PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay - 60C7755 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay
60C7755
Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay 60C7755
PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7755
Product Name Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details