Vishay Precision Group Ptf56, 1.18 Kohm, +/1% , 5 Ppm Vishay PTF561K1800FZR8

Description
PTF56, 1.18 kOhm, +/- 1% , 5 ppm
Description
PTF56, 1.18 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.18 Kohm, +/1% , 5 Ppm Vishay - 60C7749 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.18 Kohm, +/1% , 5 Ppm Vishay
60C7749
Ptf56, 1.18 Kohm, +/1% , 5 Ppm Vishay 60C7749
PTF56, 1.18 kOhm, +/- 1% , 5 ppm

PTF56, 1.18 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7749
Product Name Ptf56, 1.18 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers