Vishay Precision Group Ptf56, 1.141 Kohm, +/0.05% , 5 Ppm Vishay PTF561K1410AZR8

Description
PTF56, 1.141 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 1.141 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.141 Kohm, +/0.05% , 5 Ppm Vishay - 60C7718 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.141 Kohm, +/0.05% , 5 Ppm Vishay
60C7718
Ptf56, 1.141 Kohm, +/0.05% , 5 Ppm Vishay 60C7718
PTF56, 1.141 kOhm, +/- 0.05% , 5 ppm

PTF56, 1.141 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7718
Product Name Ptf56, 1.141 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers