Vishay Precision Group Ptf56, 1.01 Kohm, +/1% , 10 Ppm Vishay PTF561K0100FYBF

Description
PTF56, 1.01 kOhm, +/- 1% , 10 ppm
Description
PTF56, 1.01 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.01 Kohm, +/1% , 10 Ppm Vishay - 60C7631 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.01 Kohm, +/1% , 10 Ppm Vishay
60C7631
Ptf56, 1.01 Kohm, +/1% , 10 Ppm Vishay 60C7631
PTF56, 1.01 kOhm, +/- 1% , 10 ppm

PTF56, 1.01 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7631
Product Name Ptf56, 1.01 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details