Vishay Precision Group Ptf56, 1.01 Kohm, +/0.1% , 15 Ppm Vishay PTF561K0100BXR7

Description
PTF56, 1.01 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 1.01 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.01 Kohm, +/0.1% , 15 Ppm Vishay - 60C7623 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.01 Kohm, +/0.1% , 15 Ppm Vishay
60C7623
Ptf56, 1.01 Kohm, +/0.1% , 15 Ppm Vishay 60C7623
PTF56, 1.01 kOhm, +/- 0.1% , 15 ppm

PTF56, 1.01 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7623
Product Name Ptf56, 1.01 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details