Vishay Precision Group Ptf56, 1 Kohm, +/0.02% , 5 Ppm Vishay PTF561K0000QZR8

Description
PTF56, 1 kOhm, +/- 0.02% , 5 ppm
Description
PTF56, 1 kOhm, +/- 0.02% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1 Kohm, +/0.02% , 5 Ppm Vishay - 60C7599 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1 Kohm, +/0.02% , 5 Ppm Vishay
60C7599
Ptf56, 1 Kohm, +/0.02% , 5 Ppm Vishay 60C7599
PTF56, 1 kOhm, +/- 0.02% , 5 ppm

PTF56, 1 kOhm, +/- 0.02% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7599
Product Name Ptf56, 1 Kohm, +/0.02% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details