Vishay Precision Group Ptf56, 1 Kohm, +/1% , 5 Ppm Vishay PTF561K0000FZR8

Description
PTF56, 1 kOhm, +/- 1% , 5 ppm
Description
PTF56, 1 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1 Kohm, +/1% , 5 Ppm Vishay - 60C7588 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1 Kohm, +/1% , 5 Ppm Vishay
60C7588
Ptf56, 1 Kohm, +/1% , 5 Ppm Vishay 60C7588
PTF56, 1 kOhm, +/- 1% , 5 ppm

PTF56, 1 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7588
Product Name Ptf56, 1 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details