Vishay Precision Group Through-Hole 300V Resistor PTF561K0000BZEK

Description
1kR Metal Film Resistor, 0.1%, 300V, Axial, Through Hole Product overview: PTF561K0000BZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000BZEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR Metal Film Resistor, 0.1%, 300V, Axial, Through Hole Product overview: PTF561K0000BZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000BZEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 300V Resistor - 53-PTF561K0000BZEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 300V Resistor
53-PTF561K0000BZEK
Through-Hole 300V Resistor 53-PTF561K0000BZEK
1kR Metal Film Resistor, 0.1%, 300V, Axial, Through Hole Product overview: PTF561K0000BZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000BZEK can be used for catalog matching and distributor lookup.

1kR Metal Film Resistor, 0.1%, 300V, Axial, Through Hole Product overview: PTF561K0000BZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000BZEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF561K0000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF561K0000BZEK-ND
Through Hole Resistors 541-PTF561K0000BZEK-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - PTF561K0000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF561K0000BZEK
Vishay/DaleMetal Film Resistors - PTF561K0000BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 1Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 1Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 8306744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8306744
Through Hole Resistors 8306744
Vishay PTF561K0000BZEK Resistor

Vishay PTF561K0000BZEK Resistor

Supplier's Site
RES.,PRECISION METAL FILM, 1K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK - 70205391 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,PRECISION METAL FILM, 1K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK
70205391
RES.,PRECISION METAL FILM, 1K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK 70205391
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay - 71M1159 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay
71M1159
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay 71M1159
METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.10%, 125Mw, Axial, Metal Film; Resistance Vishay - 33AC0808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.10%, 125Mw, Axial, Metal Film; Resistance Vishay
33AC0808
Res, 1K, 0.10%, 125Mw, Axial, Metal Film; Resistance Vishay 33AC0808
RES, 1K, 0.10%, 125MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 1K, 0.10%, 125MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PTF561K0000BZEK 541-PTF561K0000BZEK-ND PTF561K0000BZEK 8306744 70205391 71M1159 33AC0808
Product Name Through-Hole 300V Resistor Through Hole Resistors Vishay/DaleMetal Film Resistors - Through Hole Resistors RES.,PRECISION METAL FILM, 1K OHM, 1/8W, 0.1%, +/-5PPM, AXIAL, BULK Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay Res, 1K, 0.10%, 125Mw, Axial, Metal Film; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm Metal film MetalFilm MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 300 volts 300 volts 300 volts
Operating AC Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details