Vishay Intertechnology, Inc. RES 1.0K OHM .1% 5 PPM 1/8W PTF561K0000BZEB

Description
RES 1.0Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 1.0Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM .1% 5 PPM 1/8W - PTF561K0000BZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM .1% 5 PPM 1/8W
PTF561K0000BZEB
RES 1.0K OHM .1% 5 PPM 1/8W PTF561K0000BZEB
RES 1.0Kohm .1% 5 PPM 1/8W

RES 1.0Kohm .1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF1.0KDCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.0KDCT-ND
Through Hole Resistors PTF1.0KDCT-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF1.0KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.0KDTR-ND
Through Hole Resistors PTF1.0KDTR-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF561K0000BZEB PTF1.0KDCT-ND
Product Name RES 1.0K OHM .1% 5 PPM 1/8W Through Hole Resistors
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details