Metal Film Resistors - Through Hole 1/8watt 1Kohms .1% 10ppm Product overview: PTF561K0000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000BYEK can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/8watt 1Kohms .1% 10ppm
PTF-56 1K .1% T-13 EK E3
METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PTF561K0000BYEK | PTF561K0000BYEK | 541-PTF561K0000BYEK-ND | 41K9035 |
| Product Name | Through-Hole Resistor | Metal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C | |
| Operating DC Voltage | 300 volts | 300 volts |