Vishay Precision Group Ptf56, 19.44 Kohm, +/0.05% , 10 Ppm Vishay PTF5619K440AYR8

Description
PTF56, 19.44 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 19.44 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 19.44 Kohm, +/0.05% , 10 Ppm Vishay - 57C6119 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 19.44 Kohm, +/0.05% , 10 Ppm Vishay
57C6119
Ptf56, 19.44 Kohm, +/0.05% , 10 Ppm Vishay 57C6119
PTF56, 19.44 kOhm, +/- 0.05% , 10 ppm

PTF56, 19.44 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6119
Product Name Ptf56, 19.44 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers