Vishay Precision Group Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay PTF5619K200BZR6

Description
PTF56, 19.2 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 19.2 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay - 57C6102 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay
57C6102
Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay 57C6102
PTF56, 19.2 kOhm, +/- 0.1% , 5 ppm

PTF56, 19.2 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6102
Product Name Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details