Vishay Precision Group Ptf56, 18.9 Kohm, +/0.1% , 10 Ppm Vishay PTF5618K900BYR8

Description
PTF56, 18.9 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 18.9 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 18.9 Kohm, +/0.1% , 10 Ppm Vishay - 57C5981 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 18.9 Kohm, +/0.1% , 10 Ppm Vishay
57C5981
Ptf56, 18.9 Kohm, +/0.1% , 10 Ppm Vishay 57C5981
PTF56, 18.9 kOhm, +/- 0.1% , 10 ppm

PTF56, 18.9 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5981
Product Name Ptf56, 18.9 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details