Vishay Precision Group Ptf56, 18.2 Kohm, +/0.25% , 5 Ppm Vishay PTF5618K200CZR8

Description
PTF56, 18.2 kOhm, +/- 0.25% , 5 ppm
Description
PTF56, 18.2 kOhm, +/- 0.25% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 18.2 Kohm, +/0.25% , 5 Ppm Vishay - 57C5943 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 18.2 Kohm, +/0.25% , 5 Ppm Vishay
57C5943
Ptf56, 18.2 Kohm, +/0.25% , 5 Ppm Vishay 57C5943
PTF56, 18.2 kOhm, +/- 0.25% , 5 ppm

PTF56, 18.2 kOhm, +/- 0.25% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5943
Product Name Ptf56, 18.2 Kohm, +/0.25% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details