Vishay Precision Group Metal Film Resistors - PTF5618K000FZBF

Description
Metal Film Resistors - Through Hole 1/8watt 18Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 18Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5618K000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5618K000FZBF
Metal Film Resistors - PTF5618K000FZBF
Metal Film Resistors - Through Hole 1/8watt 18Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 18Kohms 1%

Supplier's Site
Ptf56, 18 Kohm, +/1% , 5 Ppm Vishay - 57C5923 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 18 Kohm, +/1% , 5 Ppm Vishay
57C5923
Ptf56, 18 Kohm, +/1% , 5 Ppm Vishay 57C5923
PTF56, 18 kOhm, +/- 1% , 5 ppm

PTF56, 18 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5618K000FZBF 57C5923
Product Name Metal Film Resistors - Ptf56, 18 Kohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details