VISHAY PRECISION GROUP
PTF5618K000BYSA -- PTF-56 18K .1% T-13 S09 VISHAY
Vishay Precision Group
Ptf-56 18K .1% T-13 S09 Vishay
PTF5618K000BYSA
Description
PTF-56 18K .1% T-13 S09
Description
PTF-56 18K .1% T-13 S09
Suppliers
Ptf-56 18K .1% T-13 S09 Vishay
57C5910
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
57C5910 |
|
Product Name
|
Ptf-56 18K .1% T-13 S09 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details