Vishay Precision Group Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56185R00TZBF

Description
Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF56185R00TZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF56185R00TZBF
Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56185R00TZBF
Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 185 Ohm, +/0.01% , 5 Ppm Vishay - 57C6052 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 185 Ohm, +/0.01% , 5 Ppm Vishay
57C6052
Ptf56, 185 Ohm, +/0.01% , 5 Ppm Vishay 57C6052
PTF56, 185 Ohm, +/- 0.01% , 5 ppm

PTF56, 185 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56185R00TZBF 57C6052
Product Name Res Metal Film 185 Ohm 0.01% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 185 Ohm, +/0.01% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details