Vishay Precision Group Ptf56, 17.4 Kohm, +/0.1% , 5 Ppm Vishay PTF5617K400BZWF

Description
PTF56, 17.4 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 17.4 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 17.4 Kohm, +/0.1% , 5 Ppm Vishay - 57C5806 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 17.4 Kohm, +/0.1% , 5 Ppm Vishay
57C5806
Ptf56, 17.4 Kohm, +/0.1% , 5 Ppm Vishay 57C5806
PTF56, 17.4 kOhm, +/- 0.1% , 5 ppm

PTF56, 17.4 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5806
Product Name Ptf56, 17.4 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details