Vishay Precision Group Ptf56, 179.3 Ohm, +/0.1% , 10 Ppm Vishay PTF56179R30BYWF

Description
PTF56, 179.3 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 179.3 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 179.3 Ohm, +/0.1% , 10 Ppm Vishay - 57C5900 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 179.3 Ohm, +/0.1% , 10 Ppm Vishay
57C5900
Ptf56, 179.3 Ohm, +/0.1% , 10 Ppm Vishay 57C5900
PTF56, 179.3 Ohm, +/- 0.1% , 10 ppm

PTF56, 179.3 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5900
Product Name Ptf56, 179.3 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details