Vishay Precision Group Ptf56, 178 Kohm, +/1% , 5 Ppm Vishay PTF56178K00FZWF

Description
PTF56, 178 kOhm, +/- 1% , 5 ppm
Description
PTF56, 178 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 178 Kohm, +/1% , 5 Ppm Vishay - 57C5880 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 178 Kohm, +/1% , 5 Ppm Vishay
57C5880
Ptf56, 178 Kohm, +/1% , 5 Ppm Vishay 57C5880
PTF56, 178 kOhm, +/- 1% , 5 ppm

PTF56, 178 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5880
Product Name Ptf56, 178 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details