Vishay Precision Group Ptf56, 16.9 Ohm, +/0.1% , 5 Ppm Vishay PTF5616R900BZR8

Description
PTF56, 16.9 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 16.9 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.9 Ohm, +/0.1% , 5 Ppm Vishay - 57C5693 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.9 Ohm, +/0.1% , 5 Ppm Vishay
57C5693
Ptf56, 16.9 Ohm, +/0.1% , 5 Ppm Vishay 57C5693
PTF56, 16.9 Ohm, +/- 0.1% , 5 ppm

PTF56, 16.9 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5693
Product Name Ptf56, 16.9 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details