Vishay Precision Group Ptf56, 16.9 Kohm, +/1% , 10 Ppm Vishay PTF5616K900FYR8

Description
PTF56, 16.9 kOhm, +/- 1% , 10 ppm
Description
PTF56, 16.9 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.9 Kohm, +/1% , 10 Ppm Vishay - 57C5687 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.9 Kohm, +/1% , 10 Ppm Vishay
57C5687
Ptf56, 16.9 Kohm, +/1% , 10 Ppm Vishay 57C5687
PTF56, 16.9 kOhm, +/- 1% , 10 ppm

PTF56, 16.9 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5687
Product Name Ptf56, 16.9 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details