Vishay Precision Group Ptf56, 16.9 Kohm, +/0.1% , 10 Ppm Vishay PTF5616K900BYWF

Description
PTF56, 16.9 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 16.9 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.9 Kohm, +/0.1% , 10 Ppm Vishay - 57C5677 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.9 Kohm, +/0.1% , 10 Ppm Vishay
57C5677
Ptf56, 16.9 Kohm, +/0.1% , 10 Ppm Vishay 57C5677
PTF56, 16.9 kOhm, +/- 0.1% , 10 ppm

PTF56, 16.9 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5677
Product Name Ptf56, 16.9 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details