Vishay Precision Group Ptf56, 16.5 Kohm, +/1% , 10 Ppm Vishay PTF5616K500FYWF

Description
PTF56, 16.5 kOhm, +/- 1% , 10 ppm
Description
PTF56, 16.5 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.5 Kohm, +/1% , 10 Ppm Vishay - 57C5665 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.5 Kohm, +/1% , 10 Ppm Vishay
57C5665
Ptf56, 16.5 Kohm, +/1% , 10 Ppm Vishay 57C5665
PTF56, 16.5 kOhm, +/- 1% , 10 ppm

PTF56, 16.5 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5665
Product Name Ptf56, 16.5 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details