Vishay Precision Group Ptf56, 16.2 Kohm, +/1% , 5 Ppm Vishay PTF5616K200FZR7

Description
PTF56, 16.2 kOhm, +/- 1% , 5 ppm
Description
PTF56, 16.2 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.2 Kohm, +/1% , 5 Ppm Vishay - 57C5652 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.2 Kohm, +/1% , 5 Ppm Vishay
57C5652
Ptf56, 16.2 Kohm, +/1% , 5 Ppm Vishay 57C5652
PTF56, 16.2 kOhm, +/- 1% , 5 ppm

PTF56, 16.2 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5652
Product Name Ptf56, 16.2 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details