Vishay Precision Group Ptf56, 16 Kohm, +/0.05% , 10 Ppm Vishay PTF5616K000AYWF

Description
PTF56, 16 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 16 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16 Kohm, +/0.05% , 10 Ppm Vishay - 57C5609 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16 Kohm, +/0.05% , 10 Ppm Vishay
57C5609
Ptf56, 16 Kohm, +/0.05% , 10 Ppm Vishay 57C5609
PTF56, 16 kOhm, +/- 0.05% , 10 ppm

PTF56, 16 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5609
Product Name Ptf56, 16 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details