Vishay Precision Group Ptf56, 167 Ohm, +/0.1% , 10 Ppm Vishay PTF56167R00BYR8

Description
PTF56, 167 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 167 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 167 Ohm, +/0.1% , 10 Ppm Vishay - 57C5773 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 167 Ohm, +/0.1% , 10 Ppm Vishay
57C5773
Ptf56, 167 Ohm, +/0.1% , 10 Ppm Vishay 57C5773
PTF56, 167 Ohm, +/- 0.1% , 10 ppm

PTF56, 167 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5773
Product Name Ptf56, 167 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details