Vishay Precision Group Ptf56, 162 Kohm, +/0.1% , 5 Ppm Vishay PTF56162K00BZWF

Description
PTF56, 162 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 162 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 162 Kohm, +/0.1% , 5 Ppm Vishay - 57C5726 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 162 Kohm, +/0.1% , 5 Ppm Vishay
57C5726
Ptf56, 162 Kohm, +/0.1% , 5 Ppm Vishay 57C5726
PTF56, 162 kOhm, +/- 0.1% , 5 ppm

PTF56, 162 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5726
Product Name Ptf56, 162 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details