Vishay Precision Group Metal Film Resistors - PTF56160R00FZBF

Description
Metal Film Resistors - Through Hole 1/8watt 160ohms 1% 5ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 160ohms 1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56160R00FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56160R00FZBF
Metal Film Resistors - PTF56160R00FZBF
Metal Film Resistors - Through Hole 1/8watt 160ohms 1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 160ohms 1% 5ppm

Supplier's Site
Ptf56, 160 Ohm, +/1% , 5 Ppm Vishay - 57C5720 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 160 Ohm, +/1% , 5 Ppm Vishay
57C5720
Ptf56, 160 Ohm, +/1% , 5 Ppm Vishay 57C5720
PTF56, 160 Ohm, +/- 1% , 5 ppm

PTF56, 160 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56160R00FZBF 57C5720
Product Name Metal Film Resistors - Ptf56, 160 Ohm, +/1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details