Vishay Precision Group Ptf56, 160 Kohm, +/1% , 5 Ppm Vishay PTF56160K00FZR7

Description
PTF56, 160 kOhm, +/- 1% , 5 ppm
Description
PTF56, 160 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 160 Kohm, +/1% , 5 Ppm Vishay - 57C5717 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 160 Kohm, +/1% , 5 Ppm Vishay
57C5717
Ptf56, 160 Kohm, +/1% , 5 Ppm Vishay 57C5717
PTF56, 160 kOhm, +/- 1% , 5 ppm

PTF56, 160 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5717
Product Name Ptf56, 160 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details