Vishay Intertechnology, Inc. RES 15.4K OHM .1% 15 PPM 1/8W PTF5615K400BXEB

Description
RES 15.4Kohm .1% 15 PPM 1/8W
Request a Quote Datasheet
Description
RES 15.4Kohm .1% 15 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM .1% 15 PPM 1/8W - PTF5615K400BXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM .1% 15 PPM 1/8W
PTF5615K400BXEB
RES 15.4K OHM .1% 15 PPM 1/8W PTF5615K400BXEB
RES 15.4Kohm .1% 15 PPM 1/8W

RES 15.4Kohm .1% 15 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF15.4KETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF15.4KETR-ND
Through Hole Resistors PTF15.4KETR-ND
15.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

15.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF15.4KECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF15.4KECT-ND
Through Hole Resistors PTF15.4KECT-ND
15.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

15.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF5615K400BXEB PTF15.4KETR-ND
Product Name RES 15.4K OHM .1% 15 PPM 1/8W Through Hole Resistors
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details