Vishay Precision Group Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay PTF5615K000TXWF

Description
PTF56, 15 kOhm, +/- 0.01% , 15 ppm
Description
PTF56, 15 kOhm, +/- 0.01% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay - 57C5421 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay
57C5421
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay 57C5421
PTF56, 15 kOhm, +/- 0.01% , 15 ppm

PTF56, 15 kOhm, +/- 0.01% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5421
Product Name Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details