Vishay Precision Group Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay PTF5615K000TXR7

Description
PTF56, 15 kOhm, +/- 0.01% , 15 ppm
Description
PTF56, 15 kOhm, +/- 0.01% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay - 57C5419 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay
57C5419
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay 57C5419
PTF56, 15 kOhm, +/- 0.01% , 15 ppm

PTF56, 15 kOhm, +/- 0.01% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5419
Product Name Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details