Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF5615K000BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 10ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF5615K000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF5615K000BYEK
Vishay/DaleMetal Film Resistors - PTF5615K000BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9043 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay
41K9043
Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay 41K9043
METAL FILM RESISTOR, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5615K000BYEK 41K9043
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers