Vishay Precision Group Ptf56, 150 Ohm, +/0.05% , 15 Ppm Vishay PTF56150R00AXWF

Description
PTF56, 150 Ohm, +/- 0.05% , 15 ppm
Description
PTF56, 150 Ohm, +/- 0.05% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 150 Ohm, +/0.05% , 15 Ppm Vishay - 57C5555 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 150 Ohm, +/0.05% , 15 Ppm Vishay
57C5555
Ptf56, 150 Ohm, +/0.05% , 15 Ppm Vishay 57C5555
PTF56, 150 Ohm, +/- 0.05% , 15 ppm

PTF56, 150 Ohm, +/- 0.05% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5555
Product Name Ptf56, 150 Ohm, +/0.05% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details