Vishay Intertechnology, Inc. RES 150K OHM .1% 10 PPM 1/8W PTF56150K00BYEB

Description
RES 150Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 150Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM .1% 10 PPM 1/8W - PTF56150K00BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM .1% 10 PPM 1/8W
PTF56150K00BYEB
RES 150K OHM .1% 10 PPM 1/8W PTF56150K00BYEB
RES 150Kohm .1% 10 PPM 1/8W

RES 150Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF150KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF150KCTR-ND
Through Hole Resistors PTF150KCTR-ND
150 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

150 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56150K00BYEB PTF150KCTR-ND
Product Name RES 150K OHM .1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details