Vishay Precision Group Ptf56, 150 Kohm, +/0.05% , 5 Ppm Vishay PTF56150K00AZWF

Description
PTF56, 150 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 150 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 150 Kohm, +/0.05% , 5 Ppm Vishay - 57C5517 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 150 Kohm, +/0.05% , 5 Ppm Vishay
57C5517
Ptf56, 150 Kohm, +/0.05% , 5 Ppm Vishay 57C5517
PTF56, 150 kOhm, +/- 0.05% , 5 ppm

PTF56, 150 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5517
Product Name Ptf56, 150 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details