Vishay Precision Group Ptf56, 14.3 Kohm, +/0.1% , 5 Ppm Vishay PTF5614K300BZWF

Description
PTF56, 14.3 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 14.3 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 14.3 Kohm, +/0.1% , 5 Ppm Vishay - 57C5232 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 14.3 Kohm, +/0.1% , 5 Ppm Vishay
57C5232
Ptf56, 14.3 Kohm, +/0.1% , 5 Ppm Vishay 57C5232
PTF56, 14.3 kOhm, +/- 0.1% , 5 ppm

PTF56, 14.3 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5232
Product Name Ptf56, 14.3 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers