Vishay Precision Group Ptf56, 14 Kohm, +/1% , 5 Ppm Vishay PTF5614K000FZR8

Description
PTF56, 14 kOhm, +/- 1% , 5 ppm
Description
PTF56, 14 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 14 Kohm, +/1% , 5 Ppm Vishay - 57C5216 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 14 Kohm, +/1% , 5 Ppm Vishay
57C5216
Ptf56, 14 Kohm, +/1% , 5 Ppm Vishay 57C5216
PTF56, 14 kOhm, +/- 1% , 5 ppm

PTF56, 14 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5216
Product Name Ptf56, 14 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details