Vishay Precision Group Ptf56, 14 Kohm, +/0.1% , 5 Ppm Vishay PTF5614K000BZWF

Description
PTF56, 14 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 14 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 14 Kohm, +/0.1% , 5 Ppm Vishay - 57C5206 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 14 Kohm, +/0.1% , 5 Ppm Vishay
57C5206
Ptf56, 14 Kohm, +/0.1% , 5 Ppm Vishay 57C5206
PTF56, 14 kOhm, +/- 0.1% , 5 ppm

PTF56, 14 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5206
Product Name Ptf56, 14 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details