Vishay Precision Group Ptf56, 146 Kohm, +/0.1% , 10 Ppm Vishay PTF56146K00BYR7

Description
PTF56, 146 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 146 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 146 Kohm, +/0.1% , 10 Ppm Vishay - 57C5339 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 146 Kohm, +/0.1% , 10 Ppm Vishay
57C5339
Ptf56, 146 Kohm, +/0.1% , 10 Ppm Vishay 57C5339
PTF56, 146 kOhm, +/- 0.1% , 10 ppm

PTF56, 146 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5339
Product Name Ptf56, 146 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details