Vishay Precision Group Ptf56, 145 Ohm, +/0.1% , 10 Ppm Vishay PTF56145R00BYWF

Description
PTF56, 145 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 145 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 145 Ohm, +/0.1% , 10 Ppm Vishay - 57C5336 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 145 Ohm, +/0.1% , 10 Ppm Vishay
57C5336
Ptf56, 145 Ohm, +/0.1% , 10 Ppm Vishay 57C5336
PTF56, 145 Ohm, +/- 0.1% , 10 ppm

PTF56, 145 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5336
Product Name Ptf56, 145 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers